EN
  • EN
  • DE
  • IT

MT47H128M8HV-3 IT:E

Part No MT47H128M8HV-3 IT:E
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0808+
Reference case BGA60
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 711440-MT47H128M8HV-3 IT:E
Ultra Librarian 3D Model Ultra Librarian MT47H128M8HV-3 IT:E CAD Model

Description

The MT47H128M8HV-3 IT:E is a high-performance, double data rate (DDR2) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring substantial bandwidth and high clock speeds, making it suitable for demanding computing and embedded systems.

Applications

  • High-performance computing: Used in servers and workstations.
  • Graphics cards: Functions as memory for graphics processing units (GPUs).
  • Networking equipment: Deployed in routers, switches, and other networking devices.
  • Embedded systems: Integrated into devices like industrial controllers and automotive systems.
  • Gaming consoles: Serving as main system memory.

Features

  • DDR2 Technology: Offers improved performance compared to DDR SDRAM with higher clock speeds and bandwidth.
  • 128Mb Density: Provides a substantial amount of memory for data-intensive applications.
  • 8-bit Data Width: Designed for efficient data transfer in systems with compatible memory interfaces.
  • High Clock Speed: Supports high clock frequencies to maximize memory bandwidth.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits

  • Increased System Performance: High bandwidth and clock speeds enable faster data processing and improved overall system responsiveness.
  • Efficient Data Transfer: DDR2 technology ensures efficient data transfer, minimizing bottlenecks in memory-intensive applications.
  • Reliable Operation: Manufactured by Micron, a reputable company known for producing high-quality memory components.
  • Wide Range of Applications: Suitable for diverse applications, from high-performance computing to embedded systems.
  • Simplified System Design: Standard DDR2 interface simplifies integration into various system architectures.

Additional Details

The MT47H128M8HV-3 IT:E operates at a voltage of typically 1.8V. It supports various DDR2 features such as on-chip termination (ODT) and write leveling to ensure signal integrity at high speeds. The 'IT:E' designation typically refers to the temperature grade and packaging of the component. Consult the official Micron datasheet for detailed specifications, including timings, power consumption, and operating conditions.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess