EN
  • EN
  • DE

MT48LC2M32B2P-6IT:G

Part No MT48LC2M32B2P-6IT:G
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 711451-MT48LC2M32B2P-6IT:G
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2P-6IT:G CAD Model

Description

The Micron MT48LC2M32B2P-6IT:G is a high-speed, CMOS, 64Mb Synchronous Dynamic RAM (SDRAM) organized as 2 Meg x 32 x 4 banks. It is designed for applications requiring high bandwidth and low latency memory access.

Applications

  • Graphics cards
  • Networking devices
  • Printers
  • Set-top boxes
  • Consumer electronics

Features

  • 64Mb (2 Meg x 32 x 4 banks) SDRAM
  • PC133 Compliant
  • Clock Rate: 166 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Four internal banks for concurrent operations
  • Burst lengths of 1, 2, 4, 8, or full page

Benefits

  • High bandwidth for demanding applications
  • Low latency for fast data access
  • PC133 compliance ensures compatibility with standard systems
  • Low power consumption
  • Improved system performance

Technical Specifications

The MT48LC2M32B2P-6IT:G operates with a single 3.3V power supply. It has LVTTL compatible inputs and outputs. The operating temperature range is specified in the datasheet, typically between 0°C and 70°C for commercial grade. It is available in a TSOP (Thin Small Outline Package). The refresh rate and timings (CAS latency, RAS-to-CAS delay, etc.) are critical parameters for proper operation and can be found in the Micron datasheet. The ':G' suffix usually indicates lead-free packaging and RoHS compliance.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess