EN
  • EN
  • DE

MT48LC32M8A2FB-75:D

Part No MT48LC32M8A2FB-75:D
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831910-MT48LC32M8A2FB-75:D
Ultra Librarian 3D Model Ultra Librarian MT48LC32M8A2FB-75:D CAD Model

Description

The MT48LC32M8A2FB-75:D is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) device manufactured by Micron Technology. This memory chip is organized as 4 Meg x 8 bits x 8 banks. It's designed for applications requiring high memory bandwidth and low latency, making it suitable for various computing and embedded systems.

Applications

  • Graphics Cards: Used for frame buffers and texture storage.
  • Networking Equipment: Utilized in routers, switches, and other network devices for packet buffering.
  • Embedded Systems: Integrated into various embedded systems requiring substantial memory capacity and speed.
  • Printers and Scanners: Implemented for image processing and data storage.
  • Industrial Automation: Employed in control systems and data acquisition units.

Features

  • 256Mb Density: Provides a large memory capacity for data storage and processing.
  • PC133 Compliant: Meets the PC133 SDRAM standard.
  • Operating Frequency: Supports a clock frequency of up to 133MHz.
  • CAS Latency: Compatible with CAS Latency (CL) settings of 2 and 3.
  • Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page.
  • Auto Precharge: Includes an auto precharge function for simplified operation.
  • Self Refresh Mode: Features a self refresh mode to retain data while minimizing power consumption.
  • 8 Banks: Organized internally with 8 memory banks.

Benefits

  • High Bandwidth: Enables fast data transfer rates, which improves system performance.
  • Low Power Consumption: Minimizes power usage, which is critical in battery-powered devices.
  • Compact Form Factor: Designed for integration into space-constrained environments.
  • Reliable Operation: Ensures stable performance across a range of operating conditions.
  • Cost-Effective Solution: Provides a cost-efficient memory solution for various applications.

Additional Details

The MT48LC32M8A2FB-75:D SDRAM operates at a voltage of 3.3V. It is available in a 54-pin TSOP II package. This memory module supports programmable read or write burst lengths with sequential or interleaved modes. The device incorporates advanced circuit design to provide high-speed operation while minimizing power consumption. Its refresh functions include auto-refresh and self-refresh modes. This part is lead-free and RoHS compliant.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess