EN
  • EN
  • DE

MTFC16GJVEC-4M IT

Part No MTFC16GJVEC-4M IT
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 128GBIT MMC 169VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-VFBGA
Manufacturer Micron Technology Inc.
Series e•MMC™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 169-VFBGA
Case / Package 169-VFBGA
Family Name MTFC16G
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8523.51.0000
Other Part Number -MTFC16GJVEC-4M IT, MTFC16GJVEC-4MIT, 163522, MTFC16GJVEC-4M IT-ND, -MTFC16GJVEC-4M IT-ND, -MTFC16GJVEC-4MIT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886427-MTFC16GJVEC-4M IT
Ultra Librarian 3D Model Ultra Librarian MTFC16GJVEC-4M IT CAD Model

Description

The Micron Technology Inc. MTFC16GJVEC-4M IT is a NAND Memory IC with a capacity of 128Gb (16G x 8) MMC and operates at a temperature range of -40°C to 85°C. Bold the product name MTFC16GJVEC-4M IT and manufacturer Micron Technology Inc..

  • Memory Size: 128Gb (16G x 8) MMC
  • Operating Temperature: -40°C to 85°C
  • Series: e•MMC™
  • Package/Case: 169-VFBGA
  • Mounting Type: Surface Mount
  • Product Status: Obsolete
  • Supply and Demand: Limited
  • Category: Integrated Circuits (ICs)
  • HTSUS: 8523.51.0000

You May Also Be Interested in

Intel
Lowest to $8.1612
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3881 $76.1643
6+ $20.8316 $124.9896
9+ $20.1802 $181.6218
12+ $19.5299 $234.3588
16+ $18.8785 $302.0560
21+ $16.9254 $355.4334
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess