EN
  • EN
  • DE

N25Q128A11ESE40E

Part No N25Q128A11ESE40E
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 711486-N25Q128A11ESE40E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N25Q128A11ESE40E CAD Model

Description

The N25Q128A11ESE40E is a 128Mb serial flash memory device. Manufactured by Micron Technology, this memory chip is designed for high-performance and low-power applications. It uses a Serial Peripheral Interface (SPI) for communication, making it suitable for embedded systems, consumer electronics, and other applications requiring non-volatile storage.

Applications

  • Embedded Systems
  • Consumer Electronics
  • Industrial Control
  • Networking Equipment
  • Automotive Systems

Features

  • 128Mb Serial Flash Memory: Provides 128 megabits of non-volatile storage.
  • SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for communication.
  • Quad SPI (QSPI): Supports Quad SPI for higher data transfer rates.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Wide Voltage Range: Operates over a wide voltage range.
  • Small Package: Compact package size for space-constrained designs.

Benefits

  • High Performance: Provides fast read and write speeds for demanding applications.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered devices.
  • Reliable Storage: Non-volatile memory ensures data retention even when power is removed.
  • Simplified System Design: SPI interface simplifies integration with microcontrollers and other system components.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile storage.

Technical Specifications

The N25Q128A11ESE40E operates from a supply voltage of 2.7V to 3.6V and is available in an 8-pin SOIC package. It supports SPI modes 0 and 3. The device offers a maximum clock frequency of 104 MHz in QSPI mode. The typical standby current is very low. The operating temperature range is typically -40°C to +85°C. The device is RoHS compliant.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess