EN
  • EN
  • DE

HAL880 UT-K

Part No HAL880 UT-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG TO92-UT / Hall Effect Sensor Single Axis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Micronas GmbH
Series HAL® 880
Package Bulk
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1.2mA
Resolution 12 b
Bandwidth 1kHz
Temperature Range - Operating -40°C ~ 140°C (TJ)
Features Programmable, Temperature Compensated
Base Product Number HAL880
Standard Package 2,000 pcs
HTSUS 0000.00.0000
Win Source Part Number 873211-HAL880 UT-K
Ultra Librarian 3D Model Ultra Librarian HAL880 UT-K CAD Model

Description

The 873211-HAL880 UT-K is a programmable and temperature-compensated linear magnetic sensor from Micronas GmbH.

  • Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
  • Technology: Hall Effect
  • Output: Analog Voltage
  • Bandwidth: 1kHz
  • Maximum Supply Current: 10mA
  • Mounting: Through-Hole
  • Sensing Range: Not Specified
  • Resolution: 12 bits
  • Supply Voltage: 4.5V to 5.5V
  • Product Status: Active

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT I2C / Hall Effect Sensor X, Y, Z Axis 10-DFN (3x3)
Lowest to $8.7314
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM / Hall Effect Sensor Single Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Allegro MicroSystems, LLC
IC SENSOR HALL EFFECT / Hall Effect Sensor Axis 3-SIP
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis
Need more? Email Us
Asahi Kasei Microsystems
Shipped in packet-tape reel(5,000pcs per reel)
Lowest to $65.9644

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4412 $61.7648
10+ $12.6692 $126.6920
15+ $12.2742 $184.1130
20+ $11.8780 $237.5600
26+ $11.4819 $298.5294
34+ $10.2945 $350.0130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess