EN
  • EN
  • DE

MSP3451GQAA2

Part No MSP3451GQAA2
Manufacturer Micronas GmbH
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080637-MSP3451GQAA2
Categories OEM Parts(M-N)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP3451GQAA2 CAD Model

Description

The MSP3451GQAA2 is an audio processor manufactured by Micronas GmbH (now TDK-Micronas). This integrated circuit is designed for high-quality audio decoding and processing, typically used in television sets and audio systems. It handles various audio formats and provides features for sound enhancement and control.

Applications

  • Television Audio Processing: Decoding and processing audio signals in television sets.
  • Set-Top Boxes: Used in set-top boxes for audio decoding and enhancement.
  • Audio Receivers: Employed in audio receivers for processing audio signals from various sources.
  • Home Theater Systems: Used in home theater systems for audio decoding and surround sound processing.
  • Automotive Audio Systems: Integrated into automotive audio systems for audio processing and sound enhancement.

Features

  • Multi-Standard Audio Decoding: Supports various audio standards, including Dolby Digital, DTS, and MPEG.
  • Surround Sound Processing: Provides surround sound processing capabilities for immersive audio experiences.
  • Volume Control: Includes volume control features for adjusting audio levels.
  • Tone Control: Offers tone control features for adjusting bass and treble.
  • Dynamic Range Control: Implements dynamic range control to improve audio clarity.

Benefits

  • High-Quality Audio: Delivers high-quality audio decoding and processing.
  • Enhanced Audio Experience: Improves the audio experience with surround sound and sound enhancement features.
  • Versatile Audio Processing: Supports a wide range of audio formats and processing functions.
  • Integrated Solution: Provides an integrated solution for audio processing.
  • Improved Sound Clarity: Enhances sound clarity through dynamic range control.

The MSP3451GQAA2 likely has specifications regarding the audio standards supported, the number of audio channels processed, the sampling rate, and the signal-to-noise ratio (SNR). It also includes control interfaces like I2C for configuration and control. The Micronas datasheet for the MSP3451GQAA2 provides precise values for these parameters. The device is typically available in a surface-mount package. Audio processors use advanced digital signal processing (DSP) techniques to decode and enhance audio signals. The materials used in its construction are selected for high reliability and performance in audio processing applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess