EN
  • EN
  • DE

APT20GS60KRG

Part No APT20GS60KRG
Manufacturer Microsemi Corporation
Catalog END - OF - LIFE
Description Thunderbolt High Speed NPT IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1146668-APT20GS60KRG
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT20GS60KRG CAD Model

Description

The APT20GS60KRG is a SiC Schottky Diode manufactured by Microsemi Corporation (now Microchip Technology). This diode is designed for high-frequency power switching applications, offering superior performance compared to traditional silicon diodes. It leverages Silicon Carbide (SiC) technology to achieve low reverse recovery charge, high surge current capability, and temperature-independent switching behavior.

Applications

  • Power Factor Correction (PFC): Used in PFC circuits to improve power quality and reduce harmonic distortion.
  • Motor Drives: Employed in motor drive inverters to enhance efficiency and reduce switching losses.
  • Solar Inverters: Integrated into solar inverters to improve energy conversion efficiency.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems to provide reliable and efficient power backup.
  • Induction Heating: Used in induction heating systems to deliver high-frequency power to the load.

Features

  • Silicon Carbide (SiC) Technology: Offers superior switching performance compared to silicon diodes.
  • Zero Reverse Recovery Current: Eliminates reverse recovery losses, improving efficiency.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • High Blocking Voltage: Provides a high blocking voltage for reliable operation in high-voltage applications.
  • Temperature-Independent Switching Behavior: Ensures consistent performance over a wide temperature range.
  • Positive Temperature Coefficient on Forward Voltage: Facilitates paralleling and improves thermal stability.

Benefits

  • Increased Efficiency: Reduces switching losses and improves overall system efficiency.
  • Improved Reliability: Provides robust performance and withstands harsh operating conditions.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Smaller Footprint: Enables the design of smaller and more compact power electronic systems.
  • Enhanced System Performance: Improves the dynamic performance of power converters.

Additional Details

The APT20GS60KRG is typically packaged in a TO-247. It exhibits extremely fast switching speeds and minimal reverse recovery charge. It also features a positive temperature coefficient of forward voltage, which simplifies paralleling of devices. Detailed specifications and application notes can be found on the Microchip Technology website, including information on mounting techniques and thermal considerations.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess