EN
  • EN
  • DE
  • IT

APTGF30A60T1G

Part No APTGF30A60T1G
Manufacturer Microsemi Corporation
Catalog IGBTs - Modules
Description IGBT MODULE NPT PHASE LEG SP1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Status Obsolete(EOL)
IGBT Type NPT
Configuration Half Bridge
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 42A
Maximum Power Dissipation 140W
Collector-emitter saturation voltage(Max) 2.45V @ 15V, 30A
Collector Cut-off Current(Max) 250μA
Input Capacitance (Cies) @ Vce 1.35nF @ 25V
Input Standard
NTC Thermistor Yes
Mounting Chassis Mount
Case / Package SP1
Win Source Part Number 1040946-APTGF30A60T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APTGF30A60T1G CAD Model

Description

The Microsemi Corporation 1040946-APTGF30A60T1G is a discrete semiconductor product that is used in half-bridge configurations.

  • Configuration: half-bridge
  • Mounting: chassis mount
  • IGBT Type: NPT
  • Input Capacitance: 1.35nF @ 25V
  • Thermistor: NTC
  • Status: obsolete (EOL)
  • Case/Package: SP1
  • Current Collector: 42A (Max)
  • VCEO Collector-Emitter Breakdown Voltage: 600V (Max)
  • Collector Cut-Off Current (Max): 250μA
  • Maximum Power Dissipation: 140W
  • Collector-Emitter Saturation Voltage (Max): 2.45V @ 15V, 30A
  • Supply and Demand Status: balanced

You May Also Be Interested in

STMicroelectronics
IGBT MOD 1200V 15A ACEPACK1 / IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200 V 15 A 142.8 W Chassis Mount ACEPACK™ 1
Need more? Email Us
Infineon Technologies
IGBT MODULE VCES 1200V 150A
Lowest to $95.1430
Powerex Inc.
IGBT MOD 1200V 150A 890W / IGBT Module Three Phase Inverter with Brake 1200 V 150 A 890 W Chassis Mount Module
Need more? Email Us
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.4879
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $93.6120
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $80.2388
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $749.7314
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.3138

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess