EN
  • EN
  • DE

JANTX2N4093UB

Part No JANTX2N4093UB
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 0.36W SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Channel Type Type N
Voltage - Breakdown (V(BR)GSS) 40V
Drain Source Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 8mA @ 20V
Input Capacitance (Ciss) (Maximum) @ Vds 16pF @ 20V
Resistance - RDS(On) 80 Ohm
Power - Max 360mW
Mounting SMD
Package 3-SMD, No Lead
Manufacturer Package UB
Win Source Part Number 762227-JANTX2N4093UB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX2N4093UB CAD Model

Description

The Microsemi Corporation 762227-JANTX2N4093UB is a discrete semiconductor product that is designed to deliver reliable performance for various electronic applications.

  • Package: 3-SMD, no lead
  • Maximum Power: 360mW
  • Voltage Breakdown: Up to 40V
  • Current Drain: 8mA @ 20V
  • Resistance: 80 Ohm
  • Input Capacitance: 16pF @ 20V
  • Transistor Type: N-channel
  • Demand: Medium

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess