EN
  • EN
  • DE
  • IT

JANTXV2N6758

Part No JANTXV2N6758
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 9A TO204AA  /  N-Channel 200 V 9A (Tc) 4W (Ta), 75W (Tc) Through Hole TO-204AA (TO-3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microsemi Corporation
Series Military, MIL-PRF-19500/542
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 490mOhm @ 9A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 39 nC @ 10 V
Vgs (Max) ±20V
Power Dissipation (Max) 4W (Ta), 75W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-204AA (TO-3)
Package / Case TO-204AA, TO-3
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-JANTXV2N6758,JANTXV2N6758-MIL,JANTXV2N6758-ND
Standard Package 1
Win Source Part Number 1036426-JANTXV2N6758
Ultra Librarian 3D Model Ultra Librarian JANTXV2N6758 CAD Model

Description

The 1036426-JANTXV2N6758 is an N-Channel MOSFET transistor type electronic component from Microsemi Corporation that is designed for use in discrete semiconductor products.

  • Package: Through-hole
  • Package/Case: TO-204AA (TO-3)
  • Maximum Drain-Source Voltage: 200V
  • Maximum Continuous Drain Current: 9A @ 25°C
  • Maximum On-Resistance: 490mOhm @ 9A and 10V
  • Status: Obsolete

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess