EN
  • EN
  • DE

LX1671BCLQ-TR

Part No LX1671BCLQ-TR
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description TRANSCEIVER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microsemi Corporation
Package Bulk
Product Status Obsolete
Output Type PWM
Output Configuration Positive
Topology Buck
Number of Outputs 4
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 300kHz
Duty Cycle (Max) 91%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 38-VFQFN Exposed Pad
Supplier Device Package 38-MLPQ (5x7)
Base Product Number LX1671
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880352-LX1671BCLQ-TR
Ultra Librarian 3D Model Ultra Librarian LX1671BCLQ-TR CAD Model

Description

The 880352-LX1671BCLQ-TR is a DC-DC switching controller integrated circuit (IC) designed for power management applications.

  • Topology: Buck
  • Switching Frequency: 300 kHz
  • Control Features: Enable, Soft Start
  • Number of Outputs: Four
  • Output Configuration: Positive
  • Synchronous Rectification: No
  • Output Phases: One
  • Mounting Type: Surface Mount
  • Package: 38-VFQFN Exposed Pad
  • Operating Temperature: 0°C to 70°C (TA)
  • Status: Obsolete
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess