EN
  • EN
  • DE

PD69104AILQ-TR

Part No PD69104AILQ-TR
Manufacturer Microsemi Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833573-PD69104AILQ-TR
Ultra Librarian 3D Model Ultra Librarian PD69104AILQ-TR CAD Model

Description

The PD69104AILQ-TR is a Power over Ethernet (PoE) controller IC manufactured by Microsemi Corporation. This integrated circuit is designed to manage and control the delivery of power over Ethernet cables, enabling devices like IP cameras, VoIP phones, and wireless access points to be powered directly from the network infrastructure. It adheres to the IEEE 802.3af/at/bt standards for PoE.

Applications:

  • IP Cameras
  • VoIP Phones
  • Wireless Access Points
  • Industrial Automation Equipment
  • Security Systems

Features:

  • IEEE 802.3af/at/bt compliant
  • Four independent PoE ports
  • Automatic detection and classification of powered devices (PDs)
  • Programmable power management
  • Overload and short-circuit protection
  • LED indicators for port status
  • Low power dissipation

Benefits:

  • Simplified Installation: Power and data are delivered over a single Ethernet cable, eliminating the need for separate power supplies and reducing cabling costs.
  • Cost Savings: Reduces the need for dedicated power outlets and electrical wiring, lowering installation and maintenance expenses.
  • Increased Flexibility: Allows for easy relocation and expansion of network devices without requiring electrical infrastructure modifications.
  • Improved Reliability: Centralized power management ensures stable and reliable power delivery to connected devices.
  • Enhanced Security: Provides power management and monitoring capabilities, enhancing network security.

The PD69104AILQ-TR is a highly integrated solution for PoE applications. It simplifies the design and implementation of PoE-enabled devices and infrastructure. The device offers advanced features such as automatic PD detection and classification, which ensures compatibility with a wide range of PoE devices. Microsemi Corporation is a leading provider of PoE solutions. The programmable power management features enable optimization of power delivery based on the needs of the connected devices. Overload and short-circuit protection ensure the safety and reliability of the PoE system. The device's low power dissipation minimizes heat generation and improves overall system efficiency.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8847 $65.3082
13+ $8.9316 $116.1108
21+ $8.6521 $181.6941
28+ $8.3726 $234.4328
36+ $8.0942 $291.3912
48+ $7.2569 $348.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess