EN
  • EN
  • DE

SG3843M

Part No SG3843M
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 1Hz to 500kHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 064341-SG3843M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3843M CAD Model

Description

The SG3843M is a high-performance, fixed-frequency current-mode PWM controller, part of the SG384x family. Manufactured by Microsemi Corporation, this device is tailored for off-line and DC-to-DC converter applications, delivering efficiency and reliability with minimal external components. The SG3843M offers features like low startup current, fixed-frequency operation, and current-mode control, making it a versatile choice for various power supply designs.

Applications:

  • Switch-Mode Power Supplies (SMPS): Extensively used in SMPS applications for efficient power conversion and regulation.
  • DC-DC Converters: Applied in DC-DC converter circuits to step-up or step-down voltage levels.
  • Offline Power Supplies: Suited for offline power supply applications, converting AC voltage to regulated DC voltage.
  • Battery Chargers: Incorporated in battery charging circuits for controlled and efficient charging of batteries.
  • Uninterruptible Power Supplies (UPS): Implemented in UPS systems to ensure continuous power supply to critical devices during power outages.

Features:

  • Low Startup Current: Minimizes power consumption during startup, enhancing overall efficiency.
  • Fixed Frequency Operation: Operates at a fixed frequency, simplifying design considerations and reducing electromagnetic interference (EMI).
  • Current-Mode Control: Offers inherent pulse-by-pulse current limiting for improved safety and reliability.
  • Automatic Feed-Forward Compensation: Enhances line regulation by automatically compensating for input voltage variations.
  • Trimmed Oscillator Discharge Current: Ensures precise oscillator frequency control.
  • Undervoltage Lockout (UVLO) with Hysteresis: Prevents operation during low input voltage conditions, protecting the circuit.
  • Double Pulse Suppression: Prevents double pulsing of the output, ensuring stable operation.
  • High Current Totem Pole Output: Capable of directly driving MOSFETs, simplifying the power stage design.

Benefits:

  • High Efficiency: Reduces power losses, leading to energy savings and lower operating costs.
  • Reliable Operation: Robust design provides stable and consistent performance under diverse conditions.
  • Simplified Design: Requires fewer external components, reducing design complexity and overall cost.
  • Enhanced Safety: Current-mode control and UVLO offer comprehensive protection against overcurrent and undervoltage conditions.
  • Improved Regulation: Automatic feed-forward compensation ensures stable output voltage despite fluctuations in input voltage.

Additional Details:

The SG3843M's internal oscillator is trimmed for accuracy and stability, contributing to reliable operation. The current-mode control architecture simplifies loop compensation and inherently protects against overcurrent faults. The UVLO circuit ensures that the device only operates when sufficient input voltage is present, preventing potential damage. The totem-pole output stage allows for fast switching speeds and the direct driving of MOSFETs. The SG3843M is typically available in a surface mount package, such as SOIC. Detailed electrical characteristics, timing diagrams, and application notes can be found in the device's datasheet, providing essential information for power supply design and implementation.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess