EN
  • EN
  • DE

807-22-001-30-012101

Part No 807-22-001-30-012101
Manufacturer Mill-Max Manufacturing Corp.
Catalog Contacts, Spring Loaded and Pressure
Description DISCRETE INSULATED SPRING PINS / Conn Spring Loaded Connector HDR 1 POS Solder ST SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Mill-Max Manufacturing Corp.
Series 807
Material Brass Alloy
Plating Gold
Plating - Thickness 20μin (0.51μm)
Mounting SMD
Win Source Part Number 772252-807-22-001-30-012101
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 807
ECCN EAR99
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian 807-22-001-30-012101 CAD Model

Description

The Mill-Max 807-22-001-30-012101 is a spring-loaded connector (also known as a pogo pin) designed for creating reliable electrical connections in a variety of applications. This connector is part of Mill-Max's extensive line of high-quality interconnect solutions, known for their precision engineering and durable construction. It is commonly used in applications where a temporary or sliding connection is required, such as battery charging contacts, test fixtures, and board-to-board connections.

Applications:

  • Battery charging contacts
  • Test fixtures
  • Board-to-board connections
  • Wearable devices
  • Medical devices
  • Automotive electronics

Features:

  • Contact Type: Spring-loaded (pogo pin)
  • Mounting Style: Surface Mount
  • Number of Contacts: 1
  • Contact Material: Gold-plated Beryllium Copper
  • Body Material: Brass
  • Spring Material: Music Wire
  • Height Above Board: (Specific height dimension needs to be confirmed via datasheet, generally around 6.6mm.)
  • Operating Temperature Range: -55°C to +125°C
  • Durability: High mating cycle durability

Benefits:

  • Reliable Connection: Spring-loaded design ensures consistent contact force and reliable electrical connection.
  • Durable Construction: High-quality materials and precision engineering provide long-lasting performance.
  • Corrosion Resistance: Gold plating protects against corrosion and oxidation.
  • Compact Size: Small form factor allows for high-density mounting on PCBs.
  • Easy Assembly: Surface mount design simplifies assembly processes.
  • Versatile Application: Suitable for a wide range of applications requiring temporary or sliding connections.

Additional Details:

The Mill-Max 807-22-001-30-012101 spring-loaded connector is designed to provide a reliable and durable electrical connection in demanding environments. The gold-plated Beryllium Copper contact material ensures excellent conductivity and corrosion resistance. The surface mount design simplifies assembly and allows for high-density mounting on PCBs. This connector is commonly used in battery charging contacts, test fixtures, and board-to-board connections to provide a robust and reliable electrical connection. Consult the Mill-Max datasheet for detailed specifications, recommended PCB layout guidelines, and mating force characteristics.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Lowest to $0.6964
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Lowest to $0.6722
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED IN-LINE
Need more? Email Us
Panasonic
CAP ALUM POLY 470UF 20% 2.5V SMD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD / Contact Spring Surface Mount
Lowest to $0.9496

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess