EN
  • EN
  • DE

ADC-20-13+

Part No ADC-20-13+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 450MHZ-1GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 450MHz ~ 1GHz
Coupling Factor 20.7dB
Applications Cellular
Power - Max 4W
Return Loss 24.24dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 709331-ADC-20-13+
Ultra Librarian 3D Model Ultra Librarian ADC-20-13+ CAD Model

Description

The 709331-ADC-20-13+ is an RF Directional Coupler designed for cellular applications manufactured by Mini-Circuits.

  • Frequency Range: 450MHz to 1GHz
  • Coupling Factor: 20.7dB
  • Type: Standard
  • Maximum Power Handling: 4W
  • Return Loss: 24.24dB
  • Package: 6-SMD with flat leads
  • Standard Package: 1,000 pcs
  • Status: Active

You May Also Be Interested in

AVX Corporation
DIRECTIONAL COUPLER 3550MHZ 0603
Need more? Email Us
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
COUPLER 10DB 2300-3700MHZ 0805
Lowest to $1.1888
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174
Anaren
COUPLER HYBRID 2300-2700MHZ 3DB
Lowest to $2.9105
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess