EN
  • EN
  • DE

HFCN-1080+

Part No HFCN-1080+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 1140 - 42
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.69GHz Center
Impedance 50Ohm
Bandwidth 3.1 GHz
Insertion Loss 2dB
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145087-HFCN-1080+
Ultra Librarian 3D Model Ultra Librarian HFCN-1080+ CAD Model

Description

The 145087-HFCN-1080+ is a ceramic filter designed for RF applications.

  • Impedance: 50Ohm
  • Frequency: 2.69GHz center
  • Filter Type: High pass
  • Bandwidth: 3.1GHz
  • Insertion Loss: 2dB
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Package: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Manufacturer: Mini-Circuits
  • Status: Active
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $5.3178
Mini-Circuits
LTCC HPF, 2400 - 14000 MHZ
Lowest to $30.3031
Johanson Technology Inc.
CER FILTER 866MHZ/915HZ FM
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 4120 - 64
Lowest to $8.7088
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 710 - 249
Lowest to $2.6100
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400
Lowest to $3.8121
Murata Electronics North America
Signal Conditioning 455KHZ 1500 OHM LEAD
Lowest to $11.7279

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4491 $51.7365
36+ $2.8300 $101.8800
55+ $2.7416 $150.7880
76+ $2.6532 $201.6432
98+ $2.5647 $251.3406
131+ $2.2994 $301.2214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,995 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess