EN
  • EN
  • DE

SYM-11LH+

Part No SYM-11LH+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description IC MIXER 1MHZ-2GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type Cellular, GPS, GSM, ISM
Frequency 1MHz ~ 2GHz
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935793-SYM-11LH+
Ultra Librarian 3D Model Ultra Librarian SYM-11LH+ CAD Model

Description

The SYM-11LH+ is an RF mixer from Mini-Circuits. Bold the product name (e.g., BAV99S,135 → SYM-11LH+) and manufacturer (e.g., Nexperia USA Inc. → Mini-Circuits).

  • Application: RF and Wireless
  • Category: RF Mixers
  • Package: Tape and Reel
  • Standard Package: 500 pieces
  • Frequency Range: 1MHz to 2GHz
  • Applications: Cellular, GPS, GSM, and ISM
  • Mounting Type: Surface Mount
  • Package/Case: 6-SMD, no lead
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess