EN
  • EN
  • DE

TC1-1+

Part No TC1-1+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 1.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 1.5MHz ~ 500MHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 10.1dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 355871-TC1-1+
Ultra Librarian 3D Model Ultra Librarian TC1-1+ CAD Model

Description

The 355871-TC1-1+ is an RF and Wireless balun component suitable for a wide range of applications.

  • Frequency Range: 1.5MHz to 500MHz
  • Phase Difference:
  • Insertion Loss: 3dB (Maximum)
  • Return Loss: 10.1dB (Minimum)
  • Package: 5-SMD module package
  • Mounting: Surface mount installation
  • Series: Mini-Circuits
  • Standard Package: 2,000 pcs
  • Status: Active product from Mini-Circuits

You May Also Be Interested in

Walsin Technology Corporation
BALUN / RF Balun
Need more? Email Us
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Lowest to $0.2703
M/A-Com Technology Solutions
BALUN 5 - 1225 MHZ 1:1 / RF Balun 5MHz ~ 1.225GHz 1:1 4-SMD Module
Need more? Email Us
M/A-Com Technology Solutions
BALUN 5MHZ-1.2GHZ 50/75 6SMD GW / RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 6-SMD (5 Leads), Gull Wing
Lowest to $4.3657
Johanson Technology Inc.
BALUN 1.5GHZ-1.7GHZ 50/50 0805 / RF Balun 1.5GHz ~ 1.7GHz 50 / 50Ohm 0805 (2012 Metric)
Lowest to $0.2432
TDK Corporation
RF BALUN 400-1800MHZ 2DB 2012 / RF Balun 400MHz ~ 1.8GHz 75 / 75Ohm 0805 (2012 Metric)
Lowest to $0.4366
TDK Corporation
MULTILAYER BALUN FOR 680-1100MHZ / RF Balun 680MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $0.1657
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0840
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0404 / RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric)
Lowest to $0.7568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5195 $52.7925
35+ $2.8878 $101.0730
54+ $2.7976 $151.0704
74+ $2.7073 $200.3402
96+ $2.6171 $251.2416
128+ $2.3464 $300.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess