EN
  • EN
  • DE

TUF-3MH

Part No TUF-3MH
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841166-TUF-3MH
Ultra Librarian 3D Model Ultra Librarian TUF-3MH CAD Model

Description

The TUF-3MH is a frequency mixer manufactured by Mini-Circuits. It is designed for frequency conversion in various radio frequency (RF) and microwave applications.

Applications:

  • Satellite Communication: Used in upconverters and downconverters within satellite transceivers.
  • Wireless Communication Systems: Employed in base stations and mobile devices for frequency mixing.
  • Radar Systems: Utilized in radar receivers and transmitters.
  • Test and Measurement Equipment: Found in spectrum analyzers, signal generators, and network analyzers.
  • Frequency Synthesizers: Used in phase-locked loops (PLLs) for frequency generation.

Features:

  • Wideband Performance: Operates over a broad frequency range.
  • Low Conversion Loss: Minimizes signal attenuation during frequency translation.
  • High Isolation: Provides excellent isolation between ports (LO, RF, IF) to prevent signal leakage.
  • Surface-Mount Package: Enables automated assembly and compact designs.
  • Rugged Construction: Designed to withstand harsh environmental conditions.

Benefits:

  • Enhanced System Performance: Low conversion loss and high isolation improve signal quality.
  • Simplified Circuit Design: Reduces the need for external filtering and amplification stages.
  • Compact and Lightweight: Small footprint allows for high-density circuit layouts.
  • Versatile Application: Suitable for various frequency mixing applications.
  • Reliable Operation: Provides consistent performance over a wide temperature range.

The TUF-3MH operates with a local oscillator (LO) frequency range tailored to its specific application. It offers a conversion loss typically around 6-7 dB and provides high isolation between its ports, minimizing unwanted signal interference. The mixer is designed for a 50-ohm impedance environment. Specific technical details can be found in the product datasheet, including the exact frequency range, conversion loss figures at different frequencies, and isolation characteristics. Its compact surface-mount package simplifies integration into modern circuit designs. The rugged construction ensures reliable operation even in demanding environments.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess