EN
  • EN
  • DE
  • IT

VAEQ-2150R+

Part No VAEQ-2150R+
Manufacturer Mini-Circuits
Catalog RF Misc ICs and Modules
Description 6.5 DB EQUALIZER, 950 - 2150 MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

The VAEQ-2150R+ is a 50Ω Voltage Variable Equalizer built into a shielded case (size of .394” × .394” × .150”).This model offers excellent performance over a wide frequency range of 950 to 2150 MHz with the variable slope providing great flexibility in a small 10mm package.The VAEQ-2150R+ is often used to compensate RF chain gain flatness or cable loss versus frequency.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PDSO14
Lowest to $1.5071
Maxim Integrated
QUAD-MODE MIXER
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PDIP14
Lowest to $0.7529
Maxim Integrated
IF VCO WITH DIFFERENTIAL OUTPUT
Lowest to $7.3982
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.7207
Harris Corporation
2.4GHZ UP/OWN CONVERTER
Need more? Email Us
Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $9.6331
Maxim Integrated
QUADRUPLE-MODE MIXER
Lowest to $59.8911
Microchip Technology
IC DAB DGTL PROC DEVICE 121BGA
Lowest to $54.5627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess