EN
  • EN
  • DE

AA121TH01

Part No AA121TH01
Manufacturer Mitsubishi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020878-AA121TH01
Categories OEM Parts(A-B)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AA121TH01 CAD Model

Description

The AA121TH01 is a 12.1-inch TFT-LCD (Thin Film Transistor Liquid Crystal Display) module manufactured by Mitsubishi Electric. It is designed for industrial applications requiring high reliability, durability, and excellent image quality. This display features a high brightness, wide viewing angle, and robust construction to withstand harsh environments.

Applications

  • Industrial Control Panels: Used in control panels for monitoring and controlling industrial processes.
  • Medical Equipment: Employed in medical devices requiring high-resolution and reliable displays.
  • Automotive Navigation Systems: Integrated into navigation systems for clear and bright visuals.
  • Point of Sale (POS) Systems: Utilized in POS terminals for displaying transaction information.
  • Outdoor Kiosks: Suitable for outdoor kiosks due to its high brightness and wide operating temperature range.

Features

  • 12.1-inch TFT-LCD: A 12.1-inch diagonal size TFT-LCD module.
  • High Resolution: Offers a high resolution for sharp and detailed images.
  • High Brightness: Provides high brightness for excellent visibility in various lighting conditions.
  • Wide Viewing Angle: Delivers a wide viewing angle for comfortable viewing from different positions.
  • LED Backlight: Utilizes an LED backlight for energy efficiency and long lifespan.

Benefits

  • Clear Image Quality: High resolution and brightness ensure clear and detailed images.
  • Reliable Performance: Robust construction and wide operating temperature range ensure reliable performance in demanding environments.
  • Energy Efficiency: LED backlight reduces power consumption and extends the lifespan of the display.
  • Easy Integration: Standard interface allows for easy integration into various systems.
  • Enhanced User Experience: Wide viewing angle provides a comfortable viewing experience for users.

Additional Details

The AA121TH01 typically requires a specific input voltage. It is essential to consult the datasheet for detailed specifications, including resolution, brightness, contrast ratio, viewing angles, and power consumption. The display module also includes connectors for video signals and backlight power. Proper handling and mounting are crucial to avoid damage to the LCD panel.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess