The M74ALS27P is a triple 3-input NOR gate from the Advanced Low-Power Schottky (ALS) series manufactured by Mitsubishi. This integrated circuit (IC) is designed for general-purpose logic applications requiring high speed and low power consumption. It is commonly used in digital systems for performing logical NOR operations on three input signals.
Applications
- General digital logic circuits
- Data processing
- Control systems
- Signal routing
- Simple arithmetic operations
Features
- Triple 3-input NOR gates
- Advanced Low-Power Schottky (ALS) technology
- High speed: Typical propagation delay of around 5ns
- Low power consumption
- Wide operating voltage range: 4.5V to 5.5V
- High noise immunity
- TTL compatible inputs and outputs
Benefits
- Provides a cost-effective solution for implementing NOR logic functions
- Offers high-speed performance suitable for demanding applications
- Reduces overall power consumption in digital systems
- Ensures reliable operation across a wide voltage range
- Simplifies circuit design with TTL compatibility
- Enhances noise immunity for stable performance in noisy environments
Additional Details
The M74ALS27P typically comes in a 14-pin DIP (Dual In-line Package). Each of the three NOR gates operates independently, taking three inputs and producing a single output that is the logical NOR of the inputs. The output is LOW only when all inputs are HIGH; otherwise, the output is HIGH. The ALS technology ensures a good balance between speed and power, making it suitable for a wide range of digital applications. The device's TTL compatibility allows it to interface easily with other TTL devices in a system. Its high noise immunity also ensures reliable operation in noisy environments.