EN
  • EN
  • DE
  • IT

09-48-1114

Part No 09-48-1114
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK 396 PC Board Connector, Right Angle, Polyester Connector, 5.00µm Tin (Sn), 11 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Connector Type Receptacle, Socket
Contact Material Bronze
Contact Plating Tin
Contact Resistance 6 mΩ
Country of Origin PR
Current Rating 5 A
Fastening Type Ramp
Gender Female
Housing Color White
Housing Material Polyester
Lead Free Yes
Maximum Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 10
Number of Contacts 11
Number of Positions 11
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Pitch 3.96 mm
Plating Tin
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Win Source Part Number 1041113-09-48-1114
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 09-48-1114 CAD Model

Description

The Molex 1041113-09-48-1114 is a 1-row, 11-position receptacle, socket connector with a pitch of 3.96 mm.

  • Voltage Rating: 250 V
  • Current Rating: 5 A
  • Housing Material: polyester
  • Contact Material: bronze
  • Contact Plating: tin
  • Housing Color: white
  • Contact Resistance: 6 mΩ
  • Compliance: RoHS compliant
  • Mounting Style: through-hole
  • Usage: suitable for use in circular connectors - housings

You May Also Be Interested in

TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
Miniature CPC (Circular Plastic
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
FAS-T RECEPT KIT BLK ZINC W/O
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess