EN
  • EN
  • DE

1041880210

Part No 1041880210
Manufacturer Molex, LLC
Catalog Solid State Lighting Connectors
Description CONN SSL RCPT 2POS 4MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr Molex, LLC
Series Lite-Trap
Package Tape & Reel
Product Status Obsolete
Style Board to Cable/Wire
Connector Type Receptacle, Poke-In Wire
Number of Positions 2
Mounting Type Surface Mount, Right Angle
Termination Solder
Pitch 0.157" (4.00mm)
Housing Color Natural
Wire Gauge 18-24 AWG
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Temperature Range - Operating -40°C ~ 130°C
Voltage Rating 300V
Current Rating (Amps) 5A, 6A, 9A
Base Product Number 104188
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 850317-1041880210
Ultra Librarian 3D Model Ultra Librarian 1041880210 CAD Model

Description

The 850317-1041880210 is a solid state lighting connector assembly from Molex's Lite-Trap series.

  • Connector Type: Receptacle
  • Termination: Poke-In Wire
  • Mounting Type: Surface Mount, Right Angle
  • Positions: 2
  • Pitch: 0.157" (4.00mm)
  • Contact Finish: Tin
  • Voltage Rating: 300V
  • Housing Material: Liquid Crystal Polymer (LCP), Halogen-Free
  • Wire Gauge: 18-24 AWG
  • Temperature Range: -40°C to 130°C
  • Package: Tape & Reel
  • Standard Package Quantity: 1,500 pcs

You May Also Be Interested in

TE Connectivity
CONN TUBE FOR 7.5MM CONNECTOR / Connector Tube For 7.5mm Connector
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM / Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover
Lowest to $2.8627
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
TE Connectivity
2-2834068-2 / 18-22 AWG SSL Contact, Pin Crimp Free Hanging (In-Line)
Lowest to $0.1232
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Lowest to $0.5248
JAE Electronics
CONN SSL RCPT 2POS 3.6MM SOLDER
Lowest to $0.6818
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
Hirose Electric Co Ltd
CONN SSL RCPT 4POS 2MM SOLDER
Lowest to $0.5999

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 345 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess