EN
  • EN
  • DE

19164-0026

Part No 19164-0026
Manufacturer Molex, LLC
Catalog Terminals
Description Perma-Seal Ring Tongue Terminal for 14-16 AWG Wire, Stud Size 1/4" (M6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Contact Material Copper
Contact Plating Tin
Country of Origin US
ELV Compliant
Gender Female
Insulation Insulated
Insulation Diameter 5.97 mm
Insulation Material Nylon
Lead Free Yes
Length 41.4 mm
Mount Stud
Orientation Straight
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Thickness 790 µm
Wire/Cable Gauge 14 AWG
Wire Gauge (Max) 14 AWG
Wire Gauge (Min) 16 AWG
Win Source Part Number 1035127-19164-0026
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19164-0026 CAD Model

Description

The Molex 1035127-19164-0026 is a female terminal with a crimp termination.

  • Gender: Female
  • Termination: Crimp
  • Manufacturer: Molex, LLC
  • Insulation Material: Nylon
  • Contact Plating: Tin
  • Insulation: Insulated
  • Wire/Cable Gauge: 14 AWG
  • Wire Gauge (max): 14 AWG
  • Length: 41.4 mm

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SWAGE / Contact SKT 34 Size Solder ST Thru-Hole Bulk
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 70MM #M10
Need more? Email Us
JST Sales America Inc.
CONN SOCKET 28-32AWG CRIMP GOLD / Socket Contact Gold 28-32 AWG Crimp
Lowest to $0.0587
Panduit Corp
CONN TERM RECT RING 150MM #M16
Need more? Email Us
Mini-Circuits
Lowest to $6.5223
TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Lowest to $0.4710
Panduit Corp
CONN RING CIRC 14-18AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp
Need more? Email Us
Thomas & Betts
Terminal, Ring Tongue; Ring Connector; High Conductivity Electrolytic Copper
Need more? Email Us
Molex, LLC
CONN RING CIRC 14-16AWG #6 CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess