EN
  • EN
  • DE

0431602105

Part No 0431602105
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description CONN HDR 5POS 7.50MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Manufacturer Molex
Packaging Bulk
Connector Type Header, Male Blades
Number of Positions 5
Pitch 0.295" (7.50mm)
Mounting Through Hole
Number of Rows 1
Termination Solder
Features Board Lock
Color Black
Fastening Type Locking Ramp
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness 60.0µin (1.52µm)
Voltage Rating 600 V
Current Rating (Amps) 18 A
Material - Insulation Polyamide (PA46), Nylon 4/6, Glass Filled
Temperature Range - Operating -40°C ~ 75°C
Base Product Number 043160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number WM18481,431-60-2105-P,43160-2105,43160-2105-TR35,431602105,WM18481-NDR
Standard Package 245
Win Source Part Number 1332660-0431602105
Ultra Librarian 3D Model Ultra Librarian 0431602105 CAD Model

Description

The Molex 1332660-0431602105 is a high-quality blade type power connector assembly that is widely used in electronic devices.

  • Package Quantity: 245
  • Mounting: through-hole
  • Product Family: Blade Type Power Connector Assemblies
  • Positions: 5
  • Temperature Range: -40°C ~ 75°C

You May Also Be Interested in

Samtec Inc.
VERTICAL POWER TERMINAL
Need more? Email Us
Molex, LLC
GUARDIAN II TPA PBT 2CKT
Need more? Email Us
TE Connectivity
CONN RCPT 5POS 5.00MM PCB SLDR
Lowest to $8.3103
Molex, LLC
CONN HSG PLUG 2POS 6.20MM NAT
Lowest to $0.1698
TE Connectivity
CONN RCPT 6POS 11.18MM PCB SLDR
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $3.8004
Others
Need more? Email Us
TE Connectivity
CONN PLUG 10POS 2.00MM EDGE R/A
Lowest to $7.4537
Molex, LLC
CONN HDR 2POS 7.50MM R/A SLDR
Lowest to $2.1089

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess