EN
  • EN
  • DE

0431603102

Part No 0431603102
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description CONN HDR 2POS 7.50MM R/A SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Manufacturer Molex
Packaging Bulk
Connector Type Header, Male Blades
Number of Positions 2
Pitch 0.295" (7.50mm)
Mounting Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Board Lock
Color Black
Fastening Type Locking Ramp
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness 60.0µin (1.52µm)
Voltage Rating 600 V
Current Rating (Amps) 18 A
Material - Insulation Polyamide (PA46), Nylon 4/6, Glass Filled
Temperature Range - Operating -40°C ~ 75°C
Base Product Number 043160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 43160-3102,043160-3102,WM18488,431603102,43160-3102-TR75,431-60-3102-P,043160-3102-E,0431603102-E,43160-3102-E,431603102-E
Standard Package 525
Win Source Part Number 1332610-0431603102
Ultra Librarian 3D Model Ultra Librarian 0431603102 CAD Model

Description

The Molex Blade Type Power Connector Assembly is a header type connector with 2 positions.

  • Pitch: 0.295 inches (7.50 mm)
  • Termination: solder
  • Fastening Type: locking ramp
  • RoHS Compliant: Yes
  • Contact Finish: tin
  • Contact Finish Thickness: 60.0 μin (1.52 μm)
  • Color: black
  • Voltage Rating: 600 V

You May Also Be Interested in

TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR / 5 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Lowest to $6.9642
TE Connectivity
CONN PLUG 10POS 2.00MM EDGE R/A
Lowest to $7.4537
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 2CKT
Lowest to $27.4035
Samtec Inc.
MICRO TERMINAL POWERSTRIP
Lowest to $7.1919
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $5.0029
Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $9.2705
Samtec Inc.
PES / 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole
Lowest to $21.2920
TE Connectivity
2MM PITCH BATTERY REC. ASSY 10PO / 10 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount, Right Angle
Lowest to $2.0374
TE Connectivity
CONN HDR 5POS 5.00MM KINKED PIN
Lowest to $2.7485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess