EN
  • EN
  • DE

54104-3631

Part No 54104-3631
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.5 FPC ZIF SMT R/AUPRCONT36CKTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907338-54104-3631
Ultra Librarian 3D Model Ultra Librarian 54104-3631 CAD Model

Description

The 54104-3631 is a Flat Flex Cable (FFC/FPC) manufactured by Molex, LLC. It is designed for applications requiring a high-density, flexible, and reliable interconnection solution. This cable is well-suited for connecting various components in compact electronic devices, offering excellent signal integrity and durability.

Applications

  • Consumer Electronics: Used extensively in smartphones, tablets, laptops, and digital cameras to connect displays, touchscreens, and other internal modules.
  • Automotive Industry: Integrated into automotive infotainment systems, dashboard displays, and sensor connections, where flexibility and reliability are paramount.
  • Industrial Automation: Employed in control panels, robotic systems, and test equipment to facilitate data and signal transmission in demanding environments.
  • Medical Devices: Found in medical imaging equipment, patient monitoring systems, and portable medical devices, ensuring reliable connectivity in critical applications.
  • Printers and Scanners: Used to connect print heads, scanning elements, and control panels, enabling high-speed data transfer and precise operation.

Features

  • High Flexibility: Designed to withstand repeated bending and flexing without compromising signal integrity, ensuring long-term performance.
  • Compact Profile: Thin and lightweight, making it ideal for space-constrained applications and enabling smaller device designs.
  • Reliable Connection: Provides a secure and stable electrical connection, minimizing signal loss and ensuring consistent data transmission.
  • Durable Materials: Manufactured with high-quality materials that offer resistance to wear, tear, and environmental factors, enhancing product lifespan.
  • Easy Termination: Designed for efficient and straightforward termination, reducing assembly time and costs associated with manufacturing.

Benefits

  • Space Optimization: The compact design enables integration in tight spaces, facilitating the development of smaller, more efficient electronic devices.
  • Enhanced Reliability: The robust construction and secure connection minimize downtime and ensure consistent performance, reducing maintenance costs.
  • Cost-Effective Solution: Reduces assembly costs through easy termination and minimizes maintenance requirements with its durable design.
  • Improved Performance: Ensures high-speed data transfer and reliable signal transmission, enhancing the overall performance of the electronic system.
  • Design Versatility: Allows for flexible routing and connection options, providing greater design freedom and enabling innovative product designs.

Additional Details

The 54104-3631 FFC/FPC cable features a specific pitch (distance between conductors), a defined number of conductors, and a specific length. The materials typically include a flexible substrate (such as polyimide or polyester) and copper conductors. The cable is designed to meet industry standards for electrical performance and reliability, ensuring it performs optimally in demanding applications. Refer to the product datasheet for precise specifications, including voltage and current ratings, operating temperature range, and mechanical dimensions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
AVX Corp/Kyocera Corp
FPC 0.5MM / 18 Position FPC Connector Contacts, Top and Bottom 0.016" (0.40mm) Surface Mount, Right Angle
Lowest to $0.4701
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Hirose Electric Co Ltd
CONN FFC FPC 0.5MM SMD / 45 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.4124
Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Omron
CONN FPC 30POS 0.50MM R/A / 30 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,473 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess