EN
  • EN
  • DE

54548-2471

Part No 54548-2471
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843075-54548-2471
Ultra Librarian 3D Model Ultra Librarian 54548-2471 CAD Model

Description

The Molex 54548-2471 is a Flat Flex Cable (FFC) meticulously engineered for high-density interconnections in a wide range of electronic devices. This cable stands out due to its compact design, superior flexibility, and robust construction, making it ideal for applications where space is limited and reliable performance is paramount. As part of Molex's comprehensive suite of interconnect solutions, the 54548-2471 ensures optimal signal integrity and durability in demanding environments.

Applications

  • Portable Electronics: Commonly used in smartphones, tablets, and wearable devices to connect displays, cameras, and other internal components.
  • Medical Equipment: Integrated into diagnostic and monitoring devices where precise and reliable data transmission is crucial.
  • Automotive Systems: Employed in vehicle infotainment systems, dashboard displays, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Used in robotic arms, control panels, and other automated systems requiring flexible and durable connections.
  • Consumer Appliances: Found in televisions, home entertainment systems, and kitchen appliances, ensuring reliable operation and longevity.

Features

  • Exceptional Flexibility: The flat, bendable design allows for easy routing in tight spaces and dynamic applications, reducing the risk of cable damage.
  • High Pin Count: Provides a large number of conductors for parallel data transmission, supporting high-speed data transfer and complex signal routing. Number of pins is found in the part number description.
  • Robust Construction: Manufactured using high-quality materials resistant to wear, tear, and environmental factors, ensuring long-term reliability.
  • Precise Pitch: Features a fine conductor pitch for accurate and consistent signal transmission, minimizing signal degradation and crosstalk.
  • EMI Shielding: Available with optional EMI shielding to protect against electromagnetic interference, ensuring signal integrity in noisy environments.

Benefits

  • Space Optimization: The slim, flat design minimizes space requirements, allowing for more compact and efficient electronic designs.
  • Reliable Connection: Ensures a secure and stable connection, reducing the risk of signal loss or intermittent connectivity and enhancing overall system performance.
  • Simplified Assembly: Designed for easy insertion and removal, streamlining the assembly and maintenance process, and reducing manufacturing costs.
  • Enhanced Signal Integrity: Minimizes signal degradation and crosstalk, ensuring accurate data transmission and superior performance in high-speed applications.
  • Cost-Effective Solution: Provides a high-performance interconnect solution at a competitive price, offering excellent value for a wide range of applications.

Additional Details

The Molex 54548-2471 FFC is designed to be compatible with standard FFC connectors, facilitating seamless integration into existing systems. Its flexibility and durability make it suitable for applications involving repeated bending or flexing. The materials used in its construction are chosen for their resistance to harsh environmental conditions, ensuring reliable performance in a variety of settings. The precise pitch and conductor arrangement contribute to its exceptional signal integrity and overall performance.

You May Also Be Interested in

JAE Electronics
CONN FPC BOTTOM 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.1435
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.5025
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Omron
CONN FPC 30POS 0.50MM R/A / 30 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC FPC 0.5MM SMD / 45 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.4124
Hirose Electric Co Ltd
CONN FFC FPC TOP 6POS 0.50MM R/A / 6 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 6POS 2.54MM / 6 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8445
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5014 $60.0336
57+ $2.0524 $116.9868
88+ $1.9884 $174.9792
121+ $1.9242 $232.8282
156+ $1.8600 $290.1600
208+ $1.6676 $346.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess