EN
  • EN
  • DE
  • IT

0714300013

Part No 0714300013
Manufacturer Molex, LLC
Catalog D - SUB, D - SHAPED connectors
Description CONN VHDCI RCPT 68POS R/A SOLDER / 68 Position Receptacle Connector SCSI+, VHDCI Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr Molex
Series Ultra+ VHDCI 71430
Package Tube
Product Status Obsolete
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 68
Number of Rows 2
Mounting Type Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6)
Type SCSI+, VHDCI
Features Board Lock, Shielded
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 071430
Standard Package 273
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1341248-0714300013
Ultra Librarian 3D Model Ultra Librarian 0714300013 CAD Model

Description

The Molex 1341248-0714300013 is a VHDCI SCSI+ connector with 68 positions designed for use in high-density applications.

  • Connector Type: Receptacle
  • Mounting Style: Right Angle, Through Hole
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Current Rating: 13A
  • Series: Ultra+ VHDCI 71430
  • Packaging: Tube
  • Standard Package: 273
  • RoHS3 Compliant: Yes

You May Also Be Interested in

3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
3M
MINI D RIBBON 50 CONTACT
Need more? Email Us
3M
3M SHRUNK DELTA RIBBON (SDR) CON
Lowest to $14.8391
3M
CONN RCPT 26POS R/A SOLDER
Lowest to $30.0227
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess