EN
  • EN
  • DE

M611-01-02-3

Part No M611-01-02-3
Manufacturer Molex, LLC
Catalog OEM Parts (M - N)
Description Euro Term Block 55 Deg 3.50MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078446-M611-01-02-3
Categories OEM Parts(M-N)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M611-01-02-3 CAD Model

Description

The Molex M611-01-02-3 is a high-performance connector designed for robust and reliable signal transmission. It's part of Molex's extensive range of interconnect solutions, renowned for their quality and durability in various demanding applications. This particular connector is engineered to meet specific requirements, often found in industrial and telecommunications equipment, where secure and stable connections are paramount.

Applications

  • Industrial Automation Equipment: Used for connecting sensors, actuators, and control systems within automated manufacturing environments.
  • Telecommunications Infrastructure: Employed in network devices and communication systems for reliable data transmission.
  • Medical Devices: Incorporated into medical equipment where signal integrity and dependable connections are crucial.
  • Aerospace Applications: Suitable for use in aircraft and related systems, meeting stringent performance and reliability standards.
  • Test and Measurement Equipment: Utilized in instruments requiring precise and stable electrical connections.

Features

  • Durable Construction: Manufactured with high-quality materials to ensure longevity and resistance to wear and tear.
  • Secure Mating: Designed for a firm and reliable connection, preventing accidental disconnections.
  • Compact Design: Allows for efficient use of space in densely populated circuit boards and equipment.
  • High Signal Integrity: Minimizes signal loss and interference for optimal performance.
  • Easy Installation: Designed for quick and straightforward assembly, reducing installation time and costs.

Benefits

  • Enhanced Reliability: Ensures consistent and dependable performance, reducing downtime and maintenance.
  • Improved Signal Quality: Provides clear and accurate signal transmission, enhancing the overall system performance.
  • Reduced Maintenance Costs: Durable construction minimizes the need for frequent repairs and replacements.
  • Optimized Space Utilization: Compact design allows for greater component density, maximizing space efficiency.
  • Simplified Assembly: Easy installation reduces labor costs and improves production efficiency.

This connector typically features a specific pin configuration, housing material, and contact plating tailored to its intended applications. It's designed to withstand harsh environmental conditions, including temperature variations, humidity, and vibration. The Molex M611-01-02-3 is an essential component for ensuring reliable connectivity in a wide range of electronic systems. Its robust design and high-performance capabilities make it a preferred choice for engineers and designers seeking dependable interconnect solutions.

Specifications (Example, based on similar Molex connectors):

While exact specifications require a specific datasheet for M611-01-02-3, similar Molex connectors often feature: Current Rating: 3A, Voltage Rating: 250V, Operating Temperature: -40°C to +105°C. Consult the official Molex documentation for precise details.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess