EN
  • EN
  • DE

MP1605GTF-Z

Part No MP1605GTF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT563
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 711308-MP1605GTF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP1605GTF-Z CAD Model

Description

The MP1605GTF-Z is a monolithic step-down switch mode converter manufactured by MPS (Monolithic Power Systems). It's designed to deliver efficient power conversion with a wide input voltage range and excellent load regulation. This converter is part of MPS's extensive line of power management solutions, offering high performance and reliability in various applications.

Applications

  • Point-of-Load Regulators: Used as point-of-load (POL) regulators in distributed power systems.
  • Industrial Power Supplies: Employed in industrial power supplies for efficient voltage conversion.
  • Portable Devices: Integrated into portable devices such as smartphones, tablets, and e-readers.
  • Networking Equipment: Utilized in networking equipment such as routers, switches, and modems.
  • FPGA and DSP Power: Provides power for FPGAs and DSPs in various applications.

Features

  • Wide Input Voltage Range: Supports a wide input voltage range, typically from 4.5V to 55V.
  • High Efficiency: High efficiency operation minimizes power loss and heat generation.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to protect the device and the load.
  • Thermal Shutdown: Thermal shutdown protection prevents damage from overheating.

Benefits

  • Efficient Power Conversion: High efficiency reduces power consumption and improves system performance.
  • Versatile Application: Wide input voltage range makes it suitable for a variety of applications.
  • Customizable Output Voltage: Adjustable output voltage allows for flexible design options.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Compact Solution: Small package size enables compact power supply designs.

Additional Details

The MP1605GTF-Z is typically designed to deliver an output current of up to a certain value, such as 3A, depending on the specific configuration and application. The switching frequency is typically in the range of hundreds of kHz, allowing for smaller external components. The device also includes a soft-start feature to limit inrush current during startup, reducing stress on the input power source. The compensation network can be adjusted to optimize the transient response and stability of the converter. It is packaged in a small surface-mount package for easy integration into circuit boards. Furthermore, it may also include undervoltage lockout (UVLO) to prevent operation when the input voltage is too low, protecting both the converter and the load. The MP1605GTF-Z is designed to meet stringent electromagnetic compatibility (EMC) standards.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess