EN
  • EN
  • DE
  • IT

MP2113DD-LF-Z

Part No MP2113DD-LF-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1024+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 732830-MP2113DD-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP2113DD-LF-Z CAD Model

Description

The MP2113DD-LF-Z is a monolithic synchronous step-down converter from MPS (Monolithic Power Systems). It integrates a high-side and low-side power MOSFET to deliver a high-efficiency solution. It is available in a small QFN package.

Applications:

  • Portable Devices
  • Consumer Electronics
  • Low-Voltage Power Supplies
  • FPGA, DSP and ASIC Power Supplies

Features:

  • Wide 2.5V to 5.5V Operating Input Range
  • 2A Continuous Output Current
  • Low RDS(ON) for Internal Power MOSFETs
  • High Efficiency up to 93%
  • 1.4MHz Switching Frequency
  • Internal Soft-Start
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Over-Temperature Protection (OTP)
  • Available in a QFN-10 (1.5mmx2mm) Package

Benefits:

  • High Efficiency: The high efficiency minimizes power loss, leading to cooler operation and longer battery life in portable applications.
  • Compact Size: The small QFN package allows for a compact solution, ideal for space-constrained applications.
  • Robust Protection: Built-in protection features like OCP, SCP, and OTP ensure reliable operation and prevent damage to the device and the load.
  • Simple Design: The integrated MOSFETs and internal soft-start simplify the design process, reducing the number of external components required.
  • Wide Input Voltage Range: Accommodates a variety of power sources, making it suitable for diverse applications.

Technical Specifications:

The MP2113DD-LF-Z operates with an input voltage range of 2.5V to 5.5V and delivers a continuous output current of 2A. It features a 1.4MHz switching frequency, which allows for the use of smaller external components. The device also includes internal soft-start to limit inrush current during startup. The QFN-10 (1.5mmx2mm) package offers excellent thermal performance. The operating temperature is typically -40°C to +85°C.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0025 $60.0750
75+ $1.6431 $123.2325
110+ $1.5917 $175.0870
150+ $1.5405 $231.0750
195+ $1.4890 $290.3550
260+ $1.3349 $347.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess