EN
  • EN
  • DE

NB637EL-C327-LF-Z

Part No NB637EL-C327-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715576-NB637EL-C327-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB637EL-C327-LF-Z CAD Model

Description

The NB637EL-C327-LF-Z is a high-efficiency, synchronous rectified, step-down converter manufactured by MPS Industries, Inc. This converter is designed to deliver a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of power management applications. It boasts a compact size and integrates features that enhance performance and reliability.

Applications

  • Point-of-Load (POL) Converters: Providing power to individual components or subsystems in electronic devices.
  • Power Supplies for Portable Devices: Suitable for smartphones, tablets, and other battery-powered equipment.
  • Distributed Power Systems: Used in telecommunications and networking equipment to provide localized power regulation.
  • Industrial Control Systems: Powering sensors, microcontrollers, and other control elements.

Features

  • High Efficiency: Synchronous rectification minimizes power loss and improves overall efficiency.
  • Wide Input Voltage Range: Accommodates a broad range of input voltage levels, offering flexibility in system design.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and downstream circuitry from excessive current draw.
  • Short Circuit Protection (SCP): Shuts down the converter in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Prevents overheating by disabling the converter when the temperature exceeds a safe threshold.
  • Internal Compensation: Simplifies design and reduces the need for external components.
  • Compact Package: Enables space-saving designs in portable and compact devices.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, extending the operational time of battery-powered devices.
  • Improved System Reliability: Comprehensive protection features safeguard against electrical faults and thermal stress.
  • Simplified Design: Internal compensation and minimal external components reduce design complexity and time-to-market.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it adaptable to various applications.
  • Reduced System Cost: Integration of features and minimal external components contribute to a lower overall system cost.

Additional Details

The NB637EL-C327-LF-Z typically operates at a high switching frequency, enabling the use of smaller external components such as inductors and capacitors. This contributes to a more compact and efficient power supply solution. The device also features a soft-start function to limit inrush current during startup, preventing voltage overshoot and ensuring stable operation. The specific output current and input voltage range will vary based on the datasheet specifications, so consulting the datasheet is crucial for proper application.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess