EN
  • EN
  • DE

SE967-LF

Part No SE967-LF
Manufacturer MSTAR
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MSTAR
Win Source Part Number 318317-SE967-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE967-LF CAD Model

Description

The MSTAR SE967-LF is a highly integrated audio system-on-chip (SoC) designed for various consumer electronics applications. This chip combines audio processing, power management, and interface functionalities to provide a compact and efficient solution for audio playback and recording.

Applications:

  • Portable Media Players
  • Bluetooth Speakers
  • USB Audio Devices
  • Soundbars
  • Home Entertainment Systems

Features:

  • Integrated Audio Codec: Supports multiple audio formats including MP3, WMA, AAC, and WAV.
  • Built-in Power Amplifier: Delivers sufficient power to drive small speakers directly.
  • USB Interface: Allows connection to computers and other devices for audio streaming and control.
  • I2C Control Interface: Enables easy integration with microcontrollers and other system components.
  • Low Power Consumption: Optimizes battery life for portable applications.
  • Line-In/Line-Out Support: Provides connectivity to external audio sources and amplifiers.
  • Headphone Output: Offers a dedicated output for private listening.
  • Digital Audio Processing: Includes features such as equalization, bass boost, and noise reduction.

Benefits:

  • Simplified System Design: Reduces the number of external components required, leading to smaller and more cost-effective products.
  • High-Quality Audio: Delivers clear and crisp audio playback with minimal distortion.
  • Extended Battery Life: Low power consumption ensures longer usage time for portable devices.
  • Flexible Connectivity: Supports various audio input and output options for versatile integration.
  • Easy Integration: I2C control interface simplifies software development and system configuration.
  • Enhanced Audio Experience: Digital audio processing enhances the listening experience with customizable sound settings.

The SE967-LF integrates a high-performance audio codec with a power amplifier, making it suitable for a wide range of audio applications. The chip supports common audio formats, facilitating seamless compatibility with different audio sources. Its USB interface allows for easy connection to computers and other devices, enabling audio streaming and control. Additionally, the I2C control interface enables straightforward integration with microcontrollers and other system components, simplifying software development and system configuration. Its low power consumption optimizes battery life for portable applications. The SE967-LF is designed to provide a high-quality audio experience while simplifying the system design and reducing overall cost.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,871 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess