EN
  • EN
  • DE
  • IT

TSUM16AR-LF-1

Part No TSUM16AR-LF-1
Manufacturer MSTAR
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1020+
Reference case QFP64
Manufacturer MSTAR
Win Source Part Number 750348-TSUM16AR-LF-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSUM16AR-LF-1 CAD Model

Description

The TSUM16AR-LF-1 is a highly integrated LCD monitor controller IC manufactured by MSTAR. It's designed to provide comprehensive functionality for driving LCD panels, incorporating features for image processing, timing control, and connectivity.

Applications:

  • LCD Monitors
  • LCD TVs
  • Digital Signage Displays
  • Industrial Displays

Features:

  • Integrated Analog Front-End (AFE)
  • Supports various panel resolutions up to Full HD (1920x1080)
  • Advanced deinterlacing and scaling capabilities
  • On-Screen Display (OSD) engine
  • Multiple input interfaces including VGA, HDMI, and DVI
  • Integrated audio processing
  • Power management features for reduced power consumption

Benefits:

  • Improved image quality through advanced image processing algorithms.
  • Reduced BOM (Bill of Materials) cost due to high integration.
  • Simplified system design.
  • Enhanced user experience through OSD functionality.
  • Lower power consumption leads to energy savings and extended product lifespan.

Additional Details:

The TSUM16AR-LF-1 typically includes features such as adaptive contrast enhancement, color management, and gamma correction to optimize image quality for different display types. It supports a variety of input signals and can automatically detect and adjust to the input source. The integrated OSD engine allows for customizable menu options and display settings. Furthermore, the power management features contribute to energy efficiency and compliance with energy-saving regulations.

This chip is commonly found in entry-level to mid-range LCD monitors and TVs, providing a cost-effective solution for display manufacturers. Its robust feature set and reliable performance make it a popular choice for a wide range of display applications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess