The 330NF080516V10X7R is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications in electronic circuits. Its compact size and stable electrical characteristics make it suitable for use in a wide range of devices.
Applications:
- Bypass capacitors
- Decoupling capacitors
- Filtering circuits
- Timing circuits
- Resonance circuits
Features:
- High capacitance value
- Small 0805 package size
- Stable X7R dielectric material
- Low equivalent series resistance (ESR)
- High reliability
Benefits:
- Effective noise filtering and signal stabilization
- Space saving on circuit boards
- Consistent performance over a wide temperature range
- Reduced power loss and improved circuit efficiency
- Long-term reliability
Additional Details:
The 330NF080516V10X7R capacitor features a capacitance value of 330nF with a voltage rating of 16V. The X7R dielectric material ensures stable performance over a temperature range of -55°C to +125°C. This makes it suitable for applications in harsh environments. The small 0805 package size allows for high-density circuit designs. The low ESR minimizes power loss and improves circuit efficiency. The capacitor is commonly used in consumer electronics, communication equipment, and industrial control systems.
Specifications:
- Capacitance: 330nF
- Voltage Rating: 16V
- Tolerance: ±10%
- Dielectric Material: X7R
- Operating Temperature: -55°C to +125°C