EN
  • EN
  • DE

CSTCV16.93MXJ0C3-TC20

Part No CSTCV16.93MXJ0C3-TC20
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821098-CSTCV16.93MXJ0C3-TC20
Ultra Librarian 3D Model Ultra Librarian CSTCV16.93MXJ0C3-TC20 CAD Model

Description

The CSTCV16.93MXJ0C3-TC20 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components used as a frequency control element in electronic circuits. They offer a cost-effective and compact alternative to quartz crystals, particularly in applications where high precision is not critical.

Applications

  • Microcontrollers: Providing a clock signal for microcontrollers in various embedded systems.
  • Remote controls: Used in remote control transmitters and receivers for frequency generation.
  • Consumer electronics: Found in devices such as TVs, DVD players, and audio equipment.
  • Industrial controls: Employed in industrial automation equipment and control systems.
  • Automotive electronics: Suitable for less critical timing functions within automotive applications.

Features

  • Compact size: Offers a small footprint for space-constrained applications.
  • Stable frequency: Provides a relatively stable oscillation frequency over a range of temperatures.
  • Cost-effective: A more economical alternative to quartz crystals.
  • RoHS compliant: Meets the Restriction of Hazardous Substances directive.
  • Lead-free: Manufactured without lead, contributing to environmental friendliness.

Benefits

  • Reduced BOM cost: Lowers the overall cost of materials compared to using quartz crystals.
  • Simplified circuit design: Easier to integrate into circuits compared to crystals, often requiring fewer external components.
  • Space saving: Smaller size allows for more compact designs.
  • Reliable operation: Provides stable frequency output for reliable system operation.

Additional Details

The specific frequency of this resonator is 16.93 MHz. It is designed for surface mount technology (SMT) assembly. The operating temperature range is typically between -20°C and +80°C. The tolerance and stability are less precise than quartz crystals, but sufficient for many applications where timing accuracy is not paramount. The part is typically packaged on tape and reel for automated assembly. The materials used in its construction are ceramic and metal, designed for durability and reliable performance.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess