EN
  • EN
  • DE

DE6E3KJ102MB3B

Part No DE6E3KJ102MB3B
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 1000PF 300VAC RADIAL / 1000 pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Murata Electronics
Series KJ
Package Bulk
Capacitance 1000 pF
Tolerance ±20%
Voltage - Rated 300VAC
Temperature Coefficient E
Temperature Range - Operating -40°C ~ 125°C
Features High Voltage
Ratings AEC-Q200, X1, Y2
Applications Safety, Automotive
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.276" Dia (7.00mm)
Height - Seated (Max) 0.394" (10.00mm)
Lead Spacing 0.295" (7.50mm)
Lead Style Formed Leads
Base Product Number DE6E3KJ
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.23.0060
Standard Package 500
Win Source Part Number 1055307-DE6E3KJ102MB3B
Ultra Librarian 3D Model Ultra Librarian DE6E3KJ102MB3B CAD Model

Description

The DE6E3KJ102MB3B is a 1000 pF ±20% 300VAC Ceramic Capacitor E Radial, Disc from Murata Electronics North America. It is a member of the KJ series of ceramic capacitors, which are known for their high reliability and performance.

The DE6E3KJ102MB3B is a small, lightweight capacitor that is ideal for a wide range of applications, including power supplies, industrial equipment, and automotive electronics. It is also well-suited for use in harsh environments, such as those found in aerospace and defense applications.

The DE6E3KJ102MB3B is manufactured using Murata's proprietary ceramic capacitor technology, which results in a capacitor with excellent electrical and mechanical properties. The capacitor has a low dielectric constant, high insulation resistance, and low equivalent series resistance (ESR). It is also lead-free and RoHS compliant.

Features:

  • High reliability and performance
  • Wide operating temperature range (-55°C to +125°C)
  • Low dielectric constant
  • High insulation resistance
  • Low equivalent series resistance (ESR)
  • Lead-free and RoHS compliant

Applications:

  • Power supplies
  • Industrial equipment
  • Automotive electronics
  • Aerospace and defense applications
  • Medical devices
  • Consumer electronics

Benefits:

  • Increased reliability and performance of electronic equipment
  • Reduced operating costs due to longer equipment life
  • Improved safety and environmental performance

Specifications:

  • Capacitance: 1000 pF ±20%
  • Voltage rating: 300VAC
  • Temperature coefficient: E
  • Package: Radial, Disc
  • Operating temperature range: -55°C to +125°C

How to use the DE6E3KJ102MB3B:

The DE6E3KJ102MB3B can be used in a variety of applications, such as power supplies, industrial equipment, and automotive electronics. It is important to select the correct capacitor for the specific application. The capacitor's capacitance, voltage rating, temperature coefficient, and package must all be considered.

The DE6E3KJ102MB3B is a radial capacitor, which means that the leads are located on the same side of the capacitor body. The capacitor should be mounted on a printed circuit board (PCB) using surface mount technology (SMT). The capacitor should be soldered to the PCB using lead-free solder.

When using the DE6E3KJ102MB3B, it is important to observe the following precautions:

  • Do not exceed the capacitor's voltage rating.
  • Do not operate the capacitor outside of its specified temperature range.
  • Do not apply excessive mechanical stress to the capacitor.
  • Do not clean the capacitor with harsh solvents or chemicals.

Conclusion:

The DE6E3KJ102MB3B is a high-reliability, high-performance ceramic capacitor that is ideal for a wide range of applications. It is manufactured using Murata's proprietary ceramic capacitor technology, which results in a capacitor with excellent electrical and mechanical properties. The DE6E3KJ102MB3B is a lead-free and RoHS compliant capacitor that can be used in harsh environments.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess