EN
  • EN
  • DE

DLP31DN551SL2L

Part No DLP31DN551SL2L
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Impedance 550 Ω
Length 3.2 mm
Width 1.6 mm
Win Source Part Number 1055592-DLP31DN551SL2L
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DLP31DN551SL2L CAD Model

Description

The DLP31DN551SL2L is a common mode choke coil manufactured by Murata Electronics. Common mode chokes are used to suppress common mode noise in electronic circuits. They are particularly effective in filtering out unwanted signals that are common to multiple lines, such as those found in power lines and data communication cables.

Applications:

  • Power Line Filtering: Suppression of common mode noise in AC and DC power lines.
  • USB and Data Line Filtering: Reduction of EMI/RFI on USB, HDMI, and other data cables.
  • Signal Line Noise Reduction: Minimizing noise in signal lines to improve signal integrity.
  • Electronic Equipment: Used in a wide range of electronic devices to meet EMC (electromagnetic compatibility) requirements.
  • Industrial Equipment: Noise suppression in industrial automation and control systems.

Features:

  • High Common Mode Impedance: Provides effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion in differential mode signals.
  • Compact Size: Small footprint for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits:

  • Effective Noise Suppression: Reduces EMI/RFI noise for improved circuit performance.
  • Improved Signal Integrity: Minimizes signal distortion for more reliable data transmission.
  • Enhanced EMC Performance: Helps electronic devices meet regulatory EMC requirements.
  • Easy Integration: Surface mount design simplifies assembly process.
  • Compact Design: Suitable for use in small and portable devices.

Additional Details:

The DLP31DN551SL2L common mode choke consists of two magnetically coupled inductors wound on a single core. This configuration allows it to effectively attenuate common mode currents while having minimal impact on differential mode signals. The specific impedance characteristics, current rating, and package size can be found in the Murata datasheet.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess