EN
  • EN
  • DE

GRM022R60G104ME15D

Part No GRM022R60G104ME15D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824260-GRM022R60G104ME15D
Ultra Librarian 3D Model Ultra Librarian GRM022R60G104ME15D CAD Model

Description

The GRM022R60G104ME15D is a multilayer ceramic capacitor (MLCC) from Murata Electronics. These capacitors are known for their small size, high capacitance values, and excellent performance at high frequencies. This particular capacitor is designed for various decoupling, filtering, and bypass applications in electronic circuits.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits to reduce noise and voltage fluctuations.
  • Filtering: Employed in filter circuits to remove unwanted frequencies from signals.
  • Bypass: Used to bypass high-frequency signals around components.
  • Mobile Devices: Integrated into smartphones, tablets, and other portable devices.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer electronics.

Features

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance values in a small package.
  • Small Size: Allows for high-density circuit designs.
  • High Capacitance: Offers a substantial amount of capacitance for effective decoupling and filtering.
  • Excellent High-Frequency Performance: Maintains stable capacitance values at high frequencies.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Reduced Noise and Voltage Fluctuations: Provides stable power supply lines in digital circuits.
  • Improved Signal Integrity: Filters out unwanted frequencies, improving signal clarity.
  • Compact Circuit Designs: Enables high-density circuit layouts due to its small size.
  • Reliable Performance: Offers stable and reliable performance over a wide range of temperatures and frequencies.
  • Environmentally Friendly: Complies with environmental regulations due to its RoHS compliance.

Additional Details

The GRM022R60G104ME15D is typically packaged in a surface-mount package. The capacitance value, voltage rating, and temperature coefficient are crucial parameters for selecting the appropriate capacitor for a specific application. Refer to the Murata Electronics datasheet for detailed specifications, application notes, and design guidelines. The capacitor's equivalent series resistance (ESR) and equivalent series inductance (ESL) affect its performance at high frequencies. It is crucial to consider these parameters when designing high-frequency circuits.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess