EN
  • EN
  • DE

GRM188R71H472KA26D

Part No GRM188R71H472KA26D
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 753374-GRM188R71H472KA26D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GRM188R71H472KA26D CAD Model

Description

The GRM188R71H472KA26D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications, offering stable performance and high reliability in a compact size. MLCCs are widely used in electronic circuits for decoupling, filtering, and energy storage.

Applications

  • Decoupling: Used to decouple power supply lines in electronic circuits, reducing noise and ensuring stable operation of integrated circuits (ICs).
  • Filtering: Employed in filter circuits to remove unwanted frequency components from signals, such as noise and harmonics.
  • Energy Storage: Utilized as an energy storage element in various applications, including power supplies and voltage regulators.
  • Timing Circuits: Integrated into timing circuits for generating precise time delays and oscillations.
  • Signal Conditioning: Used to condition signals in analog and digital circuits, improving signal integrity and performance.

Features

  • Multilayer Ceramic Construction: Constructed from multiple layers of ceramic dielectric material, providing high capacitance in a small package.
  • High Capacitance Value: Offers a capacitance value of 4700 pF (picofarads), suitable for a wide range of applications.
  • Voltage Rating: Rated for a voltage of 50 VDC, ensuring reliable operation in various voltage environments.
  • Temperature Coefficient: Features a temperature coefficient of X7R, providing stable capacitance performance over a wide temperature range.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits

  • Stable Performance: X7R temperature coefficient ensures stable capacitance performance over a wide temperature range, improving circuit reliability.
  • Compact Size: Small package size allows for high-density circuit design and miniaturization of electronic devices.
  • High Reliability: Robust construction and high-quality materials ensure long-term reliability and performance.
  • Versatile Application: Suitable for a wide range of general-purpose applications in electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental standards and regulations.

The GRM188R71H472KA26D is typically available in a 0603 surface-mount package. It is designed for automated assembly processes, such as pick-and-place machines. Proper soldering techniques should be used to ensure a reliable electrical connection and prevent damage to the capacitor.

Technical Specifications (Typical):

  • Capacitance: 4700 pF (4.7 nF)
  • Voltage Rating: 50 VDC
  • Temperature Coefficient: X7R
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • Package Size: 0603 (1.6 mm x 0.8 mm)

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,213 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess