EN
  • EN
  • DE

GRM39C0G510J050AD

Part No GRM39C0G510J050AD
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968007-GRM39C0G510J050AD
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM39C0G510J050AD CAD Model

Description

The GRM39C0G510J050AD is a ceramic capacitor manufactured by Murata Electronics North America. It belongs to the GRM series of general-purpose monolithic ceramic capacitors. These capacitors are designed for various electronic applications where stable and reliable capacitance is required.

Applications

  • Bypass Capacitors: Used to suppress noise and voltage spikes in electronic circuits.
  • Decoupling Capacitors: Provides a stable voltage supply to integrated circuits by filtering out unwanted AC components.
  • Filtering Circuits: Employed in filters to remove specific frequency components from a signal.
  • Timing Circuits: Used in conjunction with resistors to create timing circuits.
  • General Electronic Circuits: Suitable for a wide range of general electronic applications requiring a reliable and stable capacitor.

Features

  • Ceramic Dielectric: Utilizes a ceramic dielectric material, providing excellent stability and reliability.
  • COG (NP0) Temperature Coefficient: Offers a very stable capacitance over a wide temperature range, with a temperature coefficient close to zero. This makes it suitable for applications requiring high precision and stability.
  • High Capacitance Value: Possesses a capacitance value of 51pF, suitable for various circuit applications.
  • Voltage Rating: Has a voltage rating of 50V, allowing it to be used in circuits with moderate voltage levels.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling efficient and automated manufacturing processes.
  • Small Size: Compact size allows for high-density mounting on printed circuit boards (PCBs).

Benefits

  • Stable Performance: The COG dielectric ensures stable capacitance performance over temperature and voltage variations.
  • Reliable Operation: Ceramic capacitors are known for their high reliability and long lifespan.
  • Noise Suppression: Effective in suppressing noise and voltage spikes, improving the overall performance of electronic circuits.
  • Efficient Assembly: Surface mount design allows for efficient and automated assembly processes, reducing manufacturing costs.
  • Compact Design: Small size enables high-density mounting on PCBs, saving space and reducing the overall size of electronic devices.

Additional Details

The GRM series capacitors are manufactured using advanced ceramic processing techniques to ensure high quality and reliability. The COG (NP0) dielectric material provides excellent temperature stability, making these capacitors suitable for demanding applications. The surface mount design allows for efficient assembly using automated pick-and-place equipment. The specific dimensions and tolerance should be verified from the manufacturer's datasheet to ensure suitability for the intended application.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0430 $57.8350
3,270+ $0.0353 $115.4310
5,070+ $0.0342 $173.3940
6,970+ $0.0332 $231.4040
9,030+ $0.0320 $288.9600
12,100+ $0.0286 $346.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess