EN
  • EN
  • DE

LXMS33HCNG-134

Part No LXMS33HCNG-134
Manufacturer Murata Electronics North America
Catalog RFID Transponders, Tags
Description RFID TAG R/W 13.56MHZ ENCAP / RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr Murata Electronics
Series MAGICSTRAP®
Package Tape & Reel
Style Encapsulated
Frequency 13.56MHz
Memory Type Read/Write
Writable Memory 896b (User)
Standards ISO 15693
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 0.126" L x 0.126" W (3.20mm x 3.20mm)
Base Product Number LXMS33
Standard Package 6,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1350124-LXMS33HCNG-134
Ultra Librarian 3D Model Ultra Librarian LXMS33HCNG-134 CAD Model

Description

The Murata Electronics LXMS33HCNG-134 is an RFID transponder from Murata Electronics that belongs to the MAGICSTRAP series. It comes in a tape and reel package, and the size/dimension is 0.126" L x 0.126" W (3.20mm x 3.20mm).

  • Series: MAGICSTRAP
  • Package: Tape & Reel
  • Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
  • Standard Package: 6,000
  • Frequency: 13.56MHz
  • Style: Encapsulated
  • Memory Type: Read/Write
  • Standard: ISO 15693
  • Operating Temperature: -40°C to 85°C
  • Writable Memory: 896b (User)
  • MSL: 1 (Unlimited)
  • HTSUS: 8543.70.9860

You May Also Be Interested in

Microchip Technology
RFID TAG R/W 125KHZ ENCAP / RFID Tag Read/Write 2kb (User) Memory 125kHz Encapsulated
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
Omron
RFID TAG R/W ENCAP / RFID Tag Read/Write 254kB (User) Memory Encapsulated
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 840-960MHZ INLAY / RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Lowest to $0.5098
Murata Electronics North America
RFID TAG R/W 13.56MHZ ENCAP / RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
Texas Instruments
RFID TAG R/W 860-960MHZ INLAY / RFID Tag Read/Write 96b (EPC) Memory 860MHz ~ 960MHz ISO 18000-6 Inlay
Need more? Email Us
Texas Instruments
RFID TAG R/W 860-960MHZ INLAY / RFID Tag Read/Write Memory 860MHz ~ 960MHz Inlay
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess