EN
  • EN
  • DE

PKLCS1212E24A0-R1

Part No PKLCS1212E24A0-R1
Manufacturer Murata Electronics North America
Catalog Alarms, Buzzers, and Sirens
Description AUDIO PIEZO TRANSDUCER 12.5V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Estimated Pruduction Lead Time 18 Weeks
Features Buzzers Transducer, Externally Driven Piezo 1.5 V - 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads
Manufacturer Murata Electronics North America
Series PK
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Family Name PKLCS12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.80.9041
Other Part Number PKLCS1212E24A0R1, 490-5958-6, 490-5958-1, 490-5958-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889953-PKLCS1212E24A0-R1
Ultra Librarian 3D Model Ultra Librarian PKLCS1212E24A0-R1 CAD Model

Description

The Murata Electronics North America PKLCS1212E24A0-R1 is a buzzer transducer that is externally driven piezo.

  • Voltage Range: 1.5V - 2.4kHz
  • Sound Level: 75dB @ 1.5V, 10cm
  • Mounting: Surface Mount Solder Pad
  • Family: PKLCS12
  • Mainly Used For: Audio Products
  • ECCN: EAR99
  • Package: Reel - TR
  • Mounting Type: Surface Mount
  • Estimated Production Lead Time: 18 weeks
  • HTSUS: 8531.80.9041
  • Also Known As: PKLCS1212E24A0R1, 490-5958-6, 490-5958-1, 490-5958-2

You May Also Be Interested in

International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.2718
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 8.5X8.5 SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3.6 V 90mA 2.5kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 23MM CUSTOM / Buzzers Transducer, Externally Driven Piezo 12 V 7mA 5kHz Custom Wire Leads
Need more? Email Us
Same Sky
BUZZER PIEZO 12V 28.00MM FLANGE
Need more? Email Us
CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $3.6527
Same Sky
BUZZER MAGNETIC 3.6V8.5X8.5 SMD
Lowest to $5.8209
Same Sky
BUZZER MAGNETIC 3V 12MM TH
Lowest to $4.7819
PUI Audio, Inc.
BUZZER MAGNETIC 3V 5X5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3 V 100mA 4kHz 78dB @ 3V, 10cm Surface Mount Solder Pads
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5562 $51.1240
48+ $2.0974 $100.6752
74+ $2.0319 $150.3606
102+ $1.9663 $200.5626
132+ $1.9008 $250.9056
177+ $1.7042 $301.6434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess