EN
  • EN
  • DE

SAFEB881MFM0R00R14

Part No SAFEB881MFM0R00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187999-SAFEB881MFM0R00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB881MFM0R00R14 CAD Model

Description

The SAFEB881MFM0R00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used in radio frequency (RF) systems to selectively filter signals. The SAFEB881MFM0R00R14 is designed for specific frequency bands and applications, offering high selectivity and low insertion loss. This part helps to optimize performance and minimize interference in wireless communication systems.

Applications

  • Mobile communication devices (smartphones, tablets, and laptops)
  • Wireless infrastructure equipment (base stations, repeaters, and access points)
  • RF transceivers (transmitters and receivers)
  • Navigation systems (GPS, GLONASS, and other satellite-based navigation systems)
  • Wireless audio devices (wireless speakers and headphones)

Features

  • SAW Filter Technology: Utilizes surface acoustic waves for high-precision filtering.
  • Low Insertion Loss: Minimizes signal attenuation for efficient signal transmission.
  • High Selectivity: Provides excellent rejection of unwanted signals.
  • Compact Size: Suitable for integration into small electronic devices.
  • RoHS Compliant: Complies with environmental standards restricting hazardous substances.
  • Stable Performance: Maintains consistent filter characteristics across various operating conditions.

Benefits

  • Improved Signal Quality: Enhances signal clarity by filtering out noise and interference.
  • Enhanced System Performance: Improves overall system efficiency and performance.
  • Reduced Power Consumption: Minimizes signal loss, reducing the power needed for signal amplification.
  • Increased Reliability: Ensures stable and dependable operation in challenging environments.
  • Simplified Design: Enables easier integration into wireless devices, reducing design complexity.

Additional Details

The SAFEB881MFM0R00R14 operates by converting electrical signals into mechanical surface acoustic waves on a piezoelectric substrate. These waves propagate along the surface and are converted back into electrical signals. The frequency response is determined by the substrate's characteristics and the interdigital transducers' (IDTs) design. Key performance factors include the substrate material, IDT design, and packaging. Proper impedance matching is crucial for achieving optimal filter performance. Technical specifications such as center frequency, bandwidth, insertion loss, and rejection are typically found in the product datasheet.

You May Also Be Interested in

Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess