EN
  • EN
  • DE

XMSS2Q3G0PA-064

Part No XMSS2Q3G0PA-064
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842858-XMSS2Q3G0PA-064
Ultra Librarian 3D Model Ultra Librarian XMSS2Q3G0PA-064 CAD Model

Description

The XMSS2Q3G0PA-064 is a product from Murata Electronics North America. Based on the product naming convention, this is likely a memory module or Solid State Drive (SSD) using NAND flash memory technology. Without a specific datasheet, it's difficult to provide exact specifications, but the naming suggests a storage solution designed for embedded systems or industrial applications requiring reliable non-volatile memory.

Applications

  • Embedded Systems: Used as a storage solution in embedded systems.
  • Industrial Control Systems: Utilized for data logging and program storage in industrial environments.
  • Medical Devices: Incorporated into medical equipment for storing patient data and application software.
  • Networking Equipment: Used in networking devices such as routers and switches for storing configuration files and OS images.
  • Automotive Applications: Employed in automotive systems for storing maps, firmware, and other critical data.

Features

  • NAND Flash Memory: Employs NAND flash technology for non-volatile data storage.
  • Solid State Design: Offers enhanced reliability and durability compared to traditional mechanical hard drives.
  • Compact Form Factor: Designed for integration into space-constrained applications.
  • High-Speed Data Transfer: Provides fast read and write speeds for efficient data processing.
  • Low Power Consumption: Operates with low power consumption, making it suitable for portable and battery-powered devices.

Benefits

  • Reliable Data Storage: Provides reliable data storage, even in harsh environments.
  • High Performance: Delivers fast data transfer speeds for quick access to stored data.
  • Small Size: Enables integration into compact devices and systems.
  • Energy Efficiency: Minimizes power consumption for extended battery life.
  • Long Lifespan: Offers a long operating life compared to traditional storage media.

Additional Details

Without specific product documentation, details regarding storage capacity, interface (e.g., SATA, PCIe), operating temperature range, and read/write speeds are not available. The '064' suffix could indicate a capacity or revision number. It's reasonable to assume the XMSS2Q3G0PA-064 supports standard communication protocols. More detailed technical information would require consulting the official Murata datasheet. In conclusion, this component appears to be a reliable and efficient NAND-based storage solution.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8351 $58.4570
170+ $0.6849 $116.4330
265+ $0.6641 $175.9865
360+ $0.6422 $231.1920
465+ $0.6214 $288.9510
625+ $0.5567 $347.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess