EN
  • EN
  • DE

DM5406J/883C

Part No DM5406J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031580-DM5406J/883C
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM5406J/883C CAD Model

Description

The DM5406J/883C is a Hex Inverting Buffer with Open-Collector Outputs manufactured by Texas Instruments (TI), formerly National Semiconductor. This integrated circuit is part of the 5400 series, designed for military and aerospace applications as indicated by the /883C suffix. It contains six independent inverting buffers. The open-collector outputs allow for wired-AND configurations and interfacing with different voltage levels.

Applications

  • Military Electronics: Used in control systems and interface circuitry in military equipment.
  • Aerospace Systems: Incorporated in avionics and satellite communication systems.
  • Industrial Control: Driving relays, lamps, and other high-voltage/high-current loads.
  • Logic Level Conversion: Interfacing between different logic voltage levels.
  • Wired-AND Logic: Implementing complex logic functions using open-collector outputs.

Features

  • Hex Inverting Buffers: Contains six independent inverting buffers in a single package.
  • Open-Collector Outputs: Allows for wired-AND configurations and voltage level shifting.
  • Military Temperature Range: Operates over a wide temperature range suitable for harsh environments.
  • High Reliability: Designed and manufactured to meet stringent military standards.
  • Ceramic Package: Provides enhanced thermal and mechanical stability.

Benefits

  • Versatile Interfacing: Open-collector outputs enable interfacing with various voltage levels.
  • Robust Performance: Ensures reliable operation in extreme conditions.
  • High Integration: Reduces component count and board space.
  • Military Standard Compliance: Meets stringent requirements for military applications.
  • Simplified Logic Design: Facilitates the implementation of complex logic functions.

Additional Details

The DM5406J/883C is typically supplied in a ceramic dual-in-line package (CERDIP), offering superior hermeticity and resistance to environmental factors. The /883C designation signifies compliance with MIL-STD-883, ensuring the device meets rigorous quality and reliability standards.

Each inverting buffer inverts the input signal at its output. The open-collector output requires an external pull-up resistor to define the high-level output voltage. The value of the pull-up resistor depends on the load current and the desired switching speed. The DM5406J/883C is used in applications where high reliability and the ability to drive high-voltage or high-current loads are essential. It also facilitates the implementation of wired-AND logic functions by connecting the open-collector outputs of multiple gates together. Requires a 5V power supply for operation.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0104

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess