EN
  • EN
  • DE

DM54153J/883C

Part No DM54153J/883C
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215208-DM54153J/883C
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54153J/883C CAD Model

Description

The DM54153J/883C is a dual 4-to-1 line data selector/multiplexer manufactured by National Semiconductor (now Texas Instruments). This device selects one of four data sources from each of the two independent channels, based on the binary address applied to the select inputs. The selected data is then routed to the output. The /883C designation indicates compliance with military-grade specifications for enhanced reliability and performance in harsh environments.

Applications

  • Data Routing: Directing data from one of several sources to a single destination.
  • Digital Multiplexing: Combining multiple data streams onto a single line.
  • Address Decoding: Selecting memory locations or peripheral devices based on an address.
  • Logic Function Implementation: Implementing various combinational logic functions.
  • Military and Aerospace Systems: High-reliability applications requiring guaranteed performance over a wide temperature range.

Features

  • Dual 4-to-1 Multiplexer: Contains two independent 4-input to 1-output multiplexers.
  • Low Power Consumption: Typically consumes minimal power.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • TTL Compatibility: Compatible with standard Transistor-Transistor Logic (TTL) voltage levels.
  • Military Temperature Range: Operates reliably over a wide temperature range (-55°C to +125°C).
  • Ceramic DIP Package: Provides hermetic sealing for enhanced environmental protection and reliability.
  • 883C Processing: Compliant with MIL-STD-883 Class C, ensuring high reliability.

Benefits

  • Flexibility in Data Selection: Allows selection of data from multiple sources, enabling versatile system designs.
  • Reduced Component Count: Integrates two multiplexers into a single package, saving board space.
  • Improved System Performance: Minimizes signal delays for fast data transfer.
  • High Reliability: Military-grade construction ensures reliable operation in demanding applications.
  • Wide Operating Temperature Range: Suitable for use in extreme environments.
  • Simplified System Design: Simplifies logic circuit design by providing a pre-built multiplexing function.

Specifications

Key specifications for the DM54153J/883C include:

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Input Logic Levels: TTL Compatible
  • Output Logic Levels: TTL Compatible
  • Propagation Delay: Typically 18 ns
  • Package Type: 16-Pin Ceramic DIP
  • Military Standard: MIL-STD-883 Class C

The DM54153J/883C is packaged in a 16-pin ceramic dual in-line package (DIP), providing a robust and reliable connection to the printed circuit board (PCB). The ceramic package offers excellent hermeticity, protecting the internal circuitry from moisture and other environmental contaminants. The /883C designation ensures that the device has undergone rigorous testing and screening to meet the stringent requirements of military and aerospace applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Dell
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0741
TDK Corporation
Lowest to $0.0750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess